ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES
RES SMD 2.7 KOHM 1% 1/2W 0805
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 57AK1318 | ERJ-P06F2701V |
| Product Name | Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Surge Resistor | |
| Mounting / Packaging | 0805 | 0805; 0805 (2012 Metric) |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |