Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P06F2700V

Description
RES SMD 270 OHM 1% 1/2W 0805
Description
RES SMD 270 OHM 1% 1/2W 0805
Datasheet
Datasheet Summary
Powered by GS/AI

The Anti-Surge Chip Resistor, 0805 from Panasonic, part number 57AK1317, features a power rating of 0.50 W and is designed for high reliability with a metal glaze thick film resistive element and three layers of electrodes. It is suitable for both reflow and flow soldering processes. This resistor offers superior ESD surge characteristics compared to standard metal film resistors, making it ideal for applications requiring enhanced durability against voltage spikes. It is compliant with AEC-Q200 and RoHS standards, ensuring it meets automotive and environmental regulations. The resistor has a resistance tolerance of ±1% and a temperature coefficient of ±100 (x 10^{-6}/K), with a limiting element voltage of 400 V. The product is packaged in a punched carrier taping format, facilitating easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Anti-Surge Chip Resistor, 0805 from Panasonic, part number 57AK1317, features a power rating of 0.50 W and is designed for high reliability with a metal glaze thick film resistive element and three layers of electrodes. It is suitable for both reflow and flow soldering processes. This resistor offers superior ESD surge characteristics compared to standard metal film resistors, making it ideal for applications requiring enhanced durability against voltage spikes. It is compliant with AEC-Q200 and RoHS standards, ensuring it meets automotive and environmental regulations. The resistor has a resistance tolerance of ±1% and a temperature coefficient of ±100 (x 10^{-6}/K), with a limiting element voltage of 400 V. The product is packaged in a punched carrier taping format, facilitating easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-P06F2700V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P06F2700V
Resistors - Chip Resistor - Surface Mount ERJ-P06F2700V
RES SMD 270 OHM 1% 1/2W 0805

RES SMD 270 OHM 1% 1/2W 0805

Supplier's Site
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 57AK1317 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
57AK1317
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 57AK1317
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 56W0340 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
56W0340
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 56W0340
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-P06F2700V 57AK1317
Product Name Resistors - Chip Resistor - Surface Mount Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805
Resistance Range 270 ohms
Tolerance 1 +/- %
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details