Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 23.7 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F23R7V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 23.7 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 23.7 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 23.7 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4310 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 23.7 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4310
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 23.7 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4310
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 23.7 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 23.7 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4310
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 23.7 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details