Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 23.2 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F23R2V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 23.2 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 23.2 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 23.2 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4309 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 23.2 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4309
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 23.2 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4309
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 23.2 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 23.2 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4309
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 23.2 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details