Panasonic RES SMD 22.6 OHM 1% 1/2W 0805 ERJ-P06F22R6V

Description
RES SMD 22.6 OHM 1% 1/2W 0805
Description
RES SMD 22.6 OHM 1% 1/2W 0805

Suppliers

Company
Product
Description
Supplier Links
RES SMD 22.6 OHM 1% 1/2W 0805 - 590-ERJ-P06F22R6V - Utmel Electronic Limited
Hong Kong, China
RES SMD 22.6 OHM 1% 1/2W 0805
590-ERJ-P06F22R6V
RES SMD 22.6 OHM 1% 1/2W 0805 590-ERJ-P06F22R6V
RES SMD 22.6 OHM 1% 1/2W 0805

RES SMD 22.6 OHM 1% 1/2W 0805

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-P06F22R6V
Product Name RES SMD 22.6 OHM 1% 1/2W 0805
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 22.6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers