Panasonic SMD 210 OHM 2W Resistor ERJ-P06F2100V

Description
RES SMD 210 OHM 1% 1/2W 0805 Product overview: ERJ-P06F2100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 210 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F2100V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 210 OHM 1% 1/2W 0805 Product overview: ERJ-P06F2100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 210 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F2100V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 210 OHM 2W Resistor - 52-ERJ-P06F2100V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 210 OHM 2W Resistor
52-ERJ-P06F2100V
SMD 210 OHM 2W Resistor 52-ERJ-P06F2100V
RES SMD 210 OHM 1% 1/2W 0805 Product overview: ERJ-P06F2100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 210 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F2100V can be used for catalog matching and distributor lookup.

RES SMD 210 OHM 1% 1/2W 0805 Product overview: ERJ-P06F2100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 210 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F2100V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-P06F2100V
871061-ERJ-P06F2100V
Chip Resistor - Surface Mount - ERJ-P06F2100V 871061-ERJ-P06F2100V
Manufacturer: Panasonic Win Source Part Number: 871061-ERJ-P06F2100V Series: ERJ-P06 Operating Temperature Range: -55°C ~ 155°C Features: 210 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 871061-ERJ-P06F2100V
Series: ERJ-P06
Operating Temperature Range: -55°C ~ 155°C
Features: 210 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-P06F2100V 871061-ERJ-P06F2100V
Product Name SMD 210 OHM 2W Resistor Chip Resistor - Surface Mount - ERJ-P06F2100V
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric)
Resistance Range 210 ohms
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details