Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 205 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F2050V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 205 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 205 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 205 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4285 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 205 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4285
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 205 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4285
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 205 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 205 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4285
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 205 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers