Panasonic SMD 2W Resistor ERJ-P06F2001V

Description
RES SMD 2K OHM 1% 1/2W 0805 Product overview: ERJ-P06F2001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F2001V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2K OHM 1% 1/2W 0805 Product overview: ERJ-P06F2001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F2001V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-ERJ-P06F2001V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-ERJ-P06F2001V
SMD 2W Resistor 52-ERJ-P06F2001V
RES SMD 2K OHM 1% 1/2W 0805 Product overview: ERJ-P06F2001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F2001V can be used for catalog matching and distributor lookup.

RES SMD 2K OHM 1% 1/2W 0805 Product overview: ERJ-P06F2001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F2001V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Resistors Chip Resistor - Surface Mount Series: ERJ-P06 Package: Tape & Reel (TR) Tolerance: ±1% Power (Watts): 0.5W, 1/2W Features: Automotive AEC-Q200, Pulse Withstanding Operating Temperature: -55°C ~ 155°C Package / Case: 0805 (2012 Metric)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Resistors Chip Resistor - Surface Mount
Series: ERJ-P06
Package: Tape & Reel (TR)
Tolerance: ±1%
Power (Watts): 0.5W, 1/2W
Features: Automotive AEC-Q200, Pulse Withstanding
Operating Temperature: -55°C ~ 155°C
Package / Case: 0805 (2012 Metric)

Buy Now Datasheet
PANASONIC - ERJP06F2001V - RES, 2K, 1%, 0.5W, 0805, THICK FILM - 590-ERJ-P06F2001V - Utmel Electronic Limited
Hong Kong, China
PANASONIC - ERJP06F2001V - RES, 2K, 1%, 0.5W, 0805, THICK FILM
590-ERJ-P06F2001V
PANASONIC - ERJP06F2001V - RES, 2K, 1%, 0.5W, 0805, THICK FILM 590-ERJ-P06F2001V
PANASONIC - ERJP06F2001V - RES, 2K, 1%, 0.5W, 0805, THICK FILM

PANASONIC - ERJP06F2001V - RES, 2K, 1%, 0.5W, 0805, THICK FILM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-P06F2001V 590-ERJ-P06F2001V
Product Name SMD 2W Resistor Resistors Chip Resistor - Surface Mount PANASONIC - ERJP06F2001V - RES, 2K, 1%, 0.5W, 0805, THICK FILM
Technology / Construction Thick Film Thick Film (Chip); Thick Film
Mounting / Packaging 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 2000 ohms 2000 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details