Panasonic SMD 18 OHM 2W Resistor ERJ-P06F18R0V

Description
RES SMD 18 OHM 1% 1/2W 0805 Product overview: ERJ-P06F18R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F18R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 18 OHM 1% 1/2W 0805 Product overview: ERJ-P06F18R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F18R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18 OHM 2W Resistor - 52-ERJ-P06F18R0V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18 OHM 2W Resistor
52-ERJ-P06F18R0V
SMD 18 OHM 2W Resistor 52-ERJ-P06F18R0V
RES SMD 18 OHM 1% 1/2W 0805 Product overview: ERJ-P06F18R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F18R0V can be used for catalog matching and distributor lookup.

RES SMD 18 OHM 1% 1/2W 0805 Product overview: ERJ-P06F18R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F18R0V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1352750-ERJ-P06F18R0V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1352750-ERJ-P06F18R0V
Resistors - Chip Resistor - Surface Mount 1352750-ERJ-P06F18R0V
Win Source Part Number: 1352750-ERJ-P06F18R0 V Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electronic Components Series: ERJ-P06 Product Status: Active Features: Automotive AEC-Q200, Pulse Withstanding Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: ERJ-P06 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±300ppm/°C Resistance: 18 Ohms Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1352750-ERJ-P06F18R0V
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electronic Components
Series: ERJ-P06
Product Status: Active
Features: Automotive AEC-Q200, Pulse Withstanding
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: ERJ-P06
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±300ppm/°C
Resistance: 18 Ohms
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 57AK1300 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
57AK1300
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 57AK1300
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-P06F18R0V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-P06F18R0V
Resistors - Chip Resistor - Surface Mount ERJ-P06F18R0V
RES SMD 18 OHM 1% 1/2W 0805

RES SMD 18 OHM 1% 1/2W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-P06F18R0V 1352750-ERJ-P06F18R0V 57AK1300 ERJ-P06F18R0V
Product Name SMD 18 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805 0805; 0805 (2012 Metric)
Resistance Range 18 ohms 18 ohms 18 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers