Panasonic Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 150 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F1500V

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 150 ohm, 500 mW, 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 150 ohm, 500 mW, 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 150 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 32R9424 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 150 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
32R9424
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 150 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 32R9424
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 150 ohm, 500 mW, 1%, 400 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 150 ohm, 500 mW, 1%, 400 V RoHS Compliant: Yes

Supplier's Site
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 57AK1296 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
57AK1296
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 57AK1296
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-P06F1500V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P06F1500V
Resistors - Chip Resistor - Surface Mount ERJ-P06F1500V
RES SMD 150 OHM 1% 1/2W 0805

RES SMD 150 OHM 1% 1/2W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 32R9424 57AK1296 ERJ-P06F1500V
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 150 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805 0805; 0805 (2012 Metric)
Standards and Certifications RoHS RoHS
Category / Application Surge Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details