Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 140 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F1403V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 140 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 140 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 140 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4220 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 140 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4220
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 140 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4220
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 140 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 140 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4220
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 140 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details