Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F13R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 55T5732 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
55T5732
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 55T5732
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T5732
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details