Panasonic RES SMD 127 OHM 1% 1/2W 0805 ERJ-P06F1270V

Description
RES SMD 127 OHM 1% 1/2W 0805
Description
RES SMD 127 OHM 1% 1/2W 0805

Suppliers

Company
Product
Description
Supplier Links
RES SMD 127 OHM 1% 1/2W 0805 - 590-ERJ-P06F1270V - Utmel Electronic Limited
Hong Kong, China
RES SMD 127 OHM 1% 1/2W 0805
590-ERJ-P06F1270V
RES SMD 127 OHM 1% 1/2W 0805 590-ERJ-P06F1270V
RES SMD 127 OHM 1% 1/2W 0805

RES SMD 127 OHM 1% 1/2W 0805

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-P06F1270V
Product Name RES SMD 127 OHM 1% 1/2W 0805
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 127 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details