Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 124 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F1240V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 124 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 124 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 124 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4196 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 124 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4196
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 124 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4196
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 124 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 124 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4196
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 124 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers