Panasonic SMD 120 OHM 2W Resistor ERJ-P06F1200V

Description
RES SMD 120 OHM 1% 1/2W 0805 Product overview: ERJ-P06F1200V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F1200V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 120 OHM 1% 1/2W 0805 Product overview: ERJ-P06F1200V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F1200V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 120 OHM 2W Resistor - 52-ERJ-P06F1200V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120 OHM 2W Resistor
52-ERJ-P06F1200V
SMD 120 OHM 2W Resistor 52-ERJ-P06F1200V
RES SMD 120 OHM 1% 1/2W 0805 Product overview: ERJ-P06F1200V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F1200V can be used for catalog matching and distributor lookup.

RES SMD 120 OHM 1% 1/2W 0805 Product overview: ERJ-P06F1200V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F1200V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1113778-ERJ-P06F1200V
Resistors - Chip Resistor - Surface Mount 1113778-ERJ-P06F1200V
Win Source Part Number: 1113778-ERJ-P06F1200 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-P06 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ-P06F1200V.; ERJP06F1200V; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJP06F1200V Base Product Number: ERJ-P06

Win Source Part Number: 1113778-ERJ-P06F1200V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-P06
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERJ-P06F1200V.; ERJP06F1200V;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJP06F1200V
Base Product Number: ERJ-P06

Buy Now Datasheet
Res, Thick Film, 120R, 1%, 0.5W, 0805, Reel; Resistance Panasonic - 97W7128 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.5W, 0805, Reel; Resistance Panasonic
97W7128
Res, Thick Film, 120R, 1%, 0.5W, 0805, Reel; Resistance Panasonic 97W7128
RES, THICK FILM, 120R, 1%, 0.5W, 0805, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.5W, 0805, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 120R, 1%, 0.5W, 0805; Resistance Panasonic - 32R9419 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.5W, 0805; Resistance Panasonic
32R9419
Res, Thick Film, 120R, 1%, 0.5W, 0805; Resistance Panasonic 32R9419
RES, THICK FILM, 120R, 1%, 0.5W, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.5W, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-P06F1200V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P06F1200V
Chip Resistor - Surface Mount ERJ-P06F1200V
RES SMD 120 OHM 1% 1/2W 0805

RES SMD 120 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-P06F1200V 1113778-ERJ-P06F1200V 97W7128 32R9419 ERJ-P06F1200V
Product Name SMD 120 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 120R, 1%, 0.5W, 0805, Reel; Resistance Panasonic Res, Thick Film, 120R, 1%, 0.5W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 400 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details