Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 11 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F11R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 11 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 11 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 11 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 55T5727 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 11 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
55T5727
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 11 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 55T5727
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 11 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 11 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T5727
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 11 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details