Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.07 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F1071V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.07 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.07 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.07 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4171 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.07 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4171
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.07 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4171
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.07 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.07 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4171
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.07 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details