Panasonic RESISTOR, SURGE, 0805, 1%, 100K ERJ-P06F1003V

Description
RESISTOR, SURGE, 0805, 1%, 100K
Description
RESISTOR, SURGE, 0805, 1%, 100K

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, SURGE, 0805, 1%, 100K - 590-ERJ-P06F1003V - Utmel Electronic Limited
Hong Kong, China
RESISTOR, SURGE, 0805, 1%, 100K
590-ERJ-P06F1003V
RESISTOR, SURGE, 0805, 1%, 100K 590-ERJ-P06F1003V
RESISTOR, SURGE, 0805, 1%, 100K

RESISTOR, SURGE, 0805, 1%, 100K

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-P06F1003V
Product Name RESISTOR, SURGE, 0805, 1%, 100K
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers