Panasonic SMD 100 OHM 2W Resistor ERJ-P06F1000V

Description
RES SMD 100 OHM 1% 1/2W 0805 Product overview: ERJ-P06F1000V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F1000V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 100 OHM 1% 1/2W 0805 Product overview: ERJ-P06F1000V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F1000V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100 OHM 2W Resistor - 52-ERJ-P06F1000V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 OHM 2W Resistor
52-ERJ-P06F1000V
SMD 100 OHM 2W Resistor 52-ERJ-P06F1000V
RES SMD 100 OHM 1% 1/2W 0805 Product overview: ERJ-P06F1000V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F1000V can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 1% 1/2W 0805 Product overview: ERJ-P06F1000V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F1000V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RESISTOR, SURGE, 0805, 1%, 100R - 590-ERJ-P06F1000V - Utmel Electronic Limited
Hong Kong, China
RESISTOR, SURGE, 0805, 1%, 100R
590-ERJ-P06F1000V
RESISTOR, SURGE, 0805, 1%, 100R 590-ERJ-P06F1000V
RESISTOR, SURGE, 0805, 1%, 100R

RESISTOR, SURGE, 0805, 1%, 100R

Supplier's Site
Chip Resistor - Surface Mount - ERJ-P06F1000V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P06F1000V
Chip Resistor - Surface Mount ERJ-P06F1000V
RES SMD 100 OHM 1% 1/2W 0805

RES SMD 100 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERJ-P06F1000V 590-ERJ-P06F1000V ERJ-P06F1000V
Product Name SMD 100 OHM 2W Resistor RESISTOR, SURGE, 0805, 1%, 100R Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 400 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details