Manufacturer: Panasonic
Win Source Part Number: 871059-ERJ-P06D6813V
Series: ERJ-P06
Operating Temperature Range: -55°C ~ 155°C
Features: 681 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
RES SMD 681 KOHM 0.5% 1/2W 0805 Product overview: ERJ-P06D6813V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 681 KOHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 KOHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06D6813V can be used for catalog matching and distributor lookup.
Anti-Surge Chip Resistor, 0805 RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 871059-ERJ-P06D6813V | 52-ERJ-P06D6813V | 50W4073 |
| Product Name | Chip Resistor - Surface Mount - ERJ-P06D6813V | SMD 681 KOHM 2W Resistor | Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting / Packaging | 0805 (2012 Metric) | 0805 | |
| Resistance Range | 681000 ohms | ||
| Operating DC Voltage | 400 volts |