Panasonic Chip Resistor - Surface Mount - ERJ-P06D3003V ERJ-P06D3003V

Description
Manufacturer: Panasonic Win Source Part Number: 871056-ERJ-P06D3003V Series: ERJ-P06 Operating Temperature Range: -55°C ~ 155°C Features: 300 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871056-ERJ-P06D3003V Series: ERJ-P06 Operating Temperature Range: -55°C ~ 155°C Features: 300 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-P06D3003V
871056-ERJ-P06D3003V
Chip Resistor - Surface Mount - ERJ-P06D3003V 871056-ERJ-P06D3003V
Manufacturer: Panasonic Win Source Part Number: 871056-ERJ-P06D3003V Series: ERJ-P06 Operating Temperature Range: -55°C ~ 155°C Features: 300 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 871056-ERJ-P06D3003V
Series: ERJ-P06
Operating Temperature Range: -55°C ~ 155°C
Features: 300 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
SMD 300 KOHM 2W Resistor - 52-ERJ-P06D3003V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300 KOHM 2W Resistor
52-ERJ-P06D3003V
SMD 300 KOHM 2W Resistor 52-ERJ-P06D3003V
RES SMD 300 KOHM 0.5% 1/2W 0805 Product overview: ERJ-P06D3003V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 KOHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 KOHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06D3003V can be used for catalog matching and distributor lookup.

RES SMD 300 KOHM 0.5% 1/2W 0805 Product overview: ERJ-P06D3003V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 KOHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 KOHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06D3003V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 50W3855 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
50W3855
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 50W3855
Anti-Surge Chip Resistor, 0805 RoHS Compliant: Yes

Anti-Surge Chip Resistor, 0805 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 871056-ERJ-P06D3003V 52-ERJ-P06D3003V 50W3855
Product Name Chip Resistor - Surface Mount - ERJ-P06D3003V SMD 300 KOHM 2W Resistor Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0805 (2012 Metric) 0805
Resistance Range 300000 ohms
Operating DC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers