Panasonic SMD 274 OHM 2W Resistor ERJ-P06D2740V

Description
RES SMD 274 OHM 0.5% 1/2W 0805 Product overview: ERJ-P06D2740V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 274 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06D2740V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 274 OHM 0.5% 1/2W 0805 Product overview: ERJ-P06D2740V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 274 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06D2740V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 274 OHM 2W Resistor - 52-ERJ-P06D2740V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 274 OHM 2W Resistor
52-ERJ-P06D2740V
SMD 274 OHM 2W Resistor 52-ERJ-P06D2740V
RES SMD 274 OHM 0.5% 1/2W 0805 Product overview: ERJ-P06D2740V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 274 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06D2740V can be used for catalog matching and distributor lookup.

RES SMD 274 OHM 0.5% 1/2W 0805 Product overview: ERJ-P06D2740V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 274 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06D2740V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-P06D2740V
871054-ERJ-P06D2740V
Chip Resistor - Surface Mount - ERJ-P06D2740V 871054-ERJ-P06D2740V
Manufacturer: Panasonic Win Source Part Number: 871054-ERJ-P06D2740V Series: ERJ-P06 Operating Temperature Range: -55°C ~ 155°C Features: 274 Ohms ±0.5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 871054-ERJ-P06D2740V
Series: ERJ-P06
Operating Temperature Range: -55°C ~ 155°C
Features: 274 Ohms ±0.5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 50W3830 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
50W3830
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 50W3830
Anti-Surge Chip Resistor, 0805 RoHS Compliant: Yes

Anti-Surge Chip Resistor, 0805 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-P06D2740V 871054-ERJ-P06D2740V 50W3830
Product Name SMD 274 OHM 2W Resistor Chip Resistor - Surface Mount - ERJ-P06D2740V Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805
Resistance Range 274 ohms
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 2567457P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD165JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details