Panasonic Res, Thick Film, 8R2, 5%, 0.2W, 0603; Resistance Panasonic ERJ-P03J8R2V

Description
RES, THICK FILM, 8R2, 5%, 0.2W, 0603; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 8R2, 5%, 0.2W, 0603; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 8R2, 5%, 0.2W, 0603; Resistance Panasonic - 05X8670 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R2, 5%, 0.2W, 0603; Resistance Panasonic
05X8670
Res, Thick Film, 8R2, 5%, 0.2W, 0603; Resistance Panasonic 05X8670
RES, THICK FILM, 8R2, 5%, 0.2W, 0603; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 8R2, 5%, 0.2W, 0603; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8R2, 5%, 0.2W, 0603, Reel; Resistance Panasonic - 56W0338 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R2, 5%, 0.2W, 0603, Reel; Resistance Panasonic
56W0338
Res, Thick Film, 8R2, 5%, 0.2W, 0603, Reel; Resistance Panasonic 56W0338
RES, THICK FILM, 8R2, 5%, 0.2W, 0603, REEL; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 8R2, 5%, 0.2W, 0603, REEL; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8670 56W0338
Product Name Res, Thick Film, 8R2, 5%, 0.2W, 0603; Resistance Panasonic Res, Thick Film, 8R2, 5%, 0.2W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details