Panasonic Res, Thick Film, 3R9, 5%, 0.2W, 0603; Resistance Panasonic ERJ-P03J3R9V

Description
RES, THICK FILM, 3R9, 5%, 0.2W, 0603; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3R9, 5%, 0.2W, 0603; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3R9, 5%, 0.2W, 0603; Resistance Panasonic - 32R9407 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R9, 5%, 0.2W, 0603; Resistance Panasonic
32R9407
Res, Thick Film, 3R9, 5%, 0.2W, 0603; Resistance Panasonic 32R9407
RES, THICK FILM, 3R9, 5%, 0.2W, 0603; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 3R9, 5%, 0.2W, 0603; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3R9, 5%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8666 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R9, 5%, 0.2W, 0603, Reel; Resistance Panasonic
05X8666
Res, Thick Film, 3R9, 5%, 0.2W, 0603, Reel; Resistance Panasonic 05X8666
RES, THICK FILM, 3R9, 5%, 0.2W, 0603, REEL; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 3R9, 5%, 0.2W, 0603, REEL; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 32R9407 05X8666
Product Name Res, Thick Film, 3R9, 5%, 0.2W, 0603; Resistance Panasonic Res, Thick Film, 3R9, 5%, 0.2W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers