Panasonic Res, Thick Film, 2R7, 5%, 0.2W, 0603; Resistance Panasonic ERJ-P03J2R7V

Description
RES, THICK FILM, 2R7, 5%, 0.2W, 0603; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Description
RES, THICK FILM, 2R7, 5%, 0.2W, 0603; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2R7, 5%, 0.2W, 0603; Resistance Panasonic - 32R9405 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R7, 5%, 0.2W, 0603; Resistance Panasonic
32R9405
Res, Thick Film, 2R7, 5%, 0.2W, 0603; Resistance Panasonic 32R9405
RES, THICK FILM, 2R7, 5%, 0.2W, 0603; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 2R7, 5%, 0.2W, 0603; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2R7, 5%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8664 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R7, 5%, 0.2W, 0603, Reel; Resistance Panasonic
05X8664
Res, Thick Film, 2R7, 5%, 0.2W, 0603, Reel; Resistance Panasonic 05X8664
RES, THICK FILM, 2R7, 5%, 0.2W, 0603, REEL; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 2R7, 5%, 0.2W, 0603, REEL; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 32R9405 05X8664
Product Name Res, Thick Film, 2R7, 5%, 0.2W, 0603; Resistance Panasonic Res, Thick Film, 2R7, 5%, 0.2W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details