Panasonic Res, Thick Film, 2R2, 5%, 0.2W, 0603; Resistance Panasonic ERJ-P03J2R2V

Description
RES, THICK FILM, 2R2, 5%, 0.2W, 0603; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2R2, 5%, 0.2W, 0603; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2R2, 5%, 0.2W, 0603; Resistance Panasonic - 32R9404 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 5%, 0.2W, 0603; Resistance Panasonic
32R9404
Res, Thick Film, 2R2, 5%, 0.2W, 0603; Resistance Panasonic 32R9404
RES, THICK FILM, 2R2, 5%, 0.2W, 0603; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 2R2, 5%, 0.2W, 0603; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2R2, 5%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8663 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 5%, 0.2W, 0603, Reel; Resistance Panasonic
05X8663
Res, Thick Film, 2R2, 5%, 0.2W, 0603, Reel; Resistance Panasonic 05X8663
RES, THICK FILM, 2R2, 5%, 0.2W, 0603, REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 2R2, 5%, 0.2W, 0603, REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 32R9404 05X8663
Product Name Res, Thick Film, 2R2, 5%, 0.2W, 0603; Resistance Panasonic Res, Thick Film, 2R2, 5%, 0.2W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details