Panasonic RES SMD 200 OHM 5% 1/5W 0603 ERJ-P03J201V

Description
RES SMD 200 OHM 5% 1/5W 0603
Description
RES SMD 200 OHM 5% 1/5W 0603

Suppliers

Company
Product
Description
Supplier Links
RES SMD 200 OHM 5% 1/5W 0603 - 590-ERJ-P03J201V - Utmel Electronic Limited
Hong Kong, China
RES SMD 200 OHM 5% 1/5W 0603
590-ERJ-P03J201V
RES SMD 200 OHM 5% 1/5W 0603 590-ERJ-P03J201V
RES SMD 200 OHM 5% 1/5W 0603

RES SMD 200 OHM 5% 1/5W 0603

Supplier's Site
Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic - 50W3504 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic
50W3504
Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic 50W3504
Anti-Surge Chip Resistor 0603 RoHS Compliant: Yes

Anti-Surge Chip Resistor 0603 RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-P03J201V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P03J201V
Resistors - Chip Resistor - Surface Mount ERJ-P03J201V
RES SMD 200 OHM 5% 1/5W 0603

RES SMD 200 OHM 5% 1/5W 0603

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-P03J201V 50W3504 ERJ-P03J201V
Product Name RES SMD 200 OHM 5% 1/5W 0603 Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603 0603; 0603 (1608 Metric)
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details