Panasonic Res, Thick Film, 1R5, 5%, 0.2W, 0603; Resistance Panasonic ERJ-P03J1R5V

Description
RES, THICK FILM, 1R5, 5%, 0.2W, 0603; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Description
RES, THICK FILM, 1R5, 5%, 0.2W, 0603; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1R5, 5%, 0.2W, 0603; Resistance Panasonic - 05X8661 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R5, 5%, 0.2W, 0603; Resistance Panasonic
05X8661
Res, Thick Film, 1R5, 5%, 0.2W, 0603; Resistance Panasonic 05X8661
RES, THICK FILM, 1R5, 5%, 0.2W, 0603; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 1R5, 5%, 0.2W, 0603; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1R5, 5%, 0.2W, 0603, Reel; Resistance Panasonic - 56W0337 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R5, 5%, 0.2W, 0603, Reel; Resistance Panasonic
56W0337
Res, Thick Film, 1R5, 5%, 0.2W, 0603, Reel; Resistance Panasonic 56W0337
RES, THICK FILM, 1R5, 5%, 0.2W, 0603, REEL; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1R5, 5%, 0.2W, 0603, REEL; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8661 56W0337
Product Name Res, Thick Film, 1R5, 5%, 0.2W, 0603; Resistance Panasonic Res, Thick Film, 1R5, 5%, 0.2W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers