Panasonic Res, Thick Film, 1R2, 5%, 0.2W, 0603, Reel; Resistance Panasonic ERJ-P03J1R2V

Description
RES, THICK FILM, 1R2, 5%, 0.2W, 0603, REEL; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1R2, 5%, 0.2W, 0603, REEL; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1R2, 5%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8660 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R2, 5%, 0.2W, 0603, Reel; Resistance Panasonic
05X8660
Res, Thick Film, 1R2, 5%, 0.2W, 0603, Reel; Resistance Panasonic 05X8660
RES, THICK FILM, 1R2, 5%, 0.2W, 0603, REEL; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1R2, 5%, 0.2W, 0603, REEL; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8660
Product Name Res, Thick Film, 1R2, 5%, 0.2W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers