Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 909 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F9093V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 909 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 909 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 909 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3451 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 909 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3451
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 909 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3451
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 909 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 909 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3451
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 909 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details