Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 84.5 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F8452V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 84.5 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 84.5 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 84.5 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3435 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 84.5 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3435
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 84.5 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3435
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 84.5 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 84.5 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3435
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 84.5 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers