Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82.5 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F82R5V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82.5 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82.5 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82.5 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3427 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82.5 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3427
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82.5 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3427
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82.5 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82.5 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3427
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82.5 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details