Panasonic Res, Thick Film, 82K, 1%, 0.2W, 0603, Reel; Resistance Panasonic ERJ-P03F8202V

Description
RES, THICK FILM, 82K, 1%, 0.2W, 0603, REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 82K, 1%, 0.2W, 0603, REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 82K, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8657 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8657
Res, Thick Film, 82K, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8657
RES, THICK FILM, 82K, 1%, 0.2W, 0603, REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 82K, 1%, 0.2W, 0603, REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 82K, 1%, 0.2W, 0603; Resistance Panasonic - 32R9398 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 1%, 0.2W, 0603; Resistance Panasonic
32R9398
Res, Thick Film, 82K, 1%, 0.2W, 0603; Resistance Panasonic 32R9398
RES, THICK FILM, 82K, 1%, 0.2W, 0603; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 82K, 1%, 0.2W, 0603; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8657 32R9398
Product Name Res, Thick Film, 82K, 1%, 0.2W, 0603, Reel; Resistance Panasonic Res, Thick Film, 82K, 1%, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 82000 ohms 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details