Panasonic Chip Resistor - Surface Mount ERJ-P03F71R5V

Description
RES SMD 71.5 OHM 1% 1/5W 0603
Datasheet
Description
RES SMD 71.5 OHM 1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P03F71R5V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P03F71R5V
Chip Resistor - Surface Mount ERJ-P03F71R5V
RES SMD 71.5 OHM 1% 1/5W 0603

RES SMD 71.5 OHM 1% 1/5W 0603

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 71.5 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3402 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 71.5 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3402
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 71.5 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3402
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 71.5 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 71.5 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P03F71R5V 50W3402
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 71.5 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 71.5 ohms
Tolerance 1 +/- %
Power Rating 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details