Panasonic Chip Resistor - Surface Mount ERJ-P03F7150V

Description
RES SMD 715 OHM 1% 1/5W 0603
Datasheet
Description
RES SMD 715 OHM 1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P03F7150V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P03F7150V
Chip Resistor - Surface Mount ERJ-P03F7150V
RES SMD 715 OHM 1% 1/5W 0603

RES SMD 715 OHM 1% 1/5W 0603

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 715 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3403 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 715 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3403
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 715 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3403
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 715 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 715 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P03F7150V 50W3403
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 715 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 715 ohms
Tolerance 1 +/- %
Power Rating 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details