Panasonic Res, Thick Film, 56R, 1%, 0.2W, 0603; Resistance Panasonic ERJ-P03F56R0V

Description
RES, THICK FILM, 56R, 1%, 0.2W, 0603; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Description
RES, THICK FILM, 56R, 1%, 0.2W, 0603; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 56R, 1%, 0.2W, 0603; Resistance Panasonic - 32R9384 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 1%, 0.2W, 0603; Resistance Panasonic
32R9384
Res, Thick Film, 56R, 1%, 0.2W, 0603; Resistance Panasonic 32R9384
RES, THICK FILM, 56R, 1%, 0.2W, 0603; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 56R, 1%, 0.2W, 0603; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 56R, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8644 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8644
Res, Thick Film, 56R, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8644
RES, THICK FILM, 56R, 1%, 0.2W, 0603, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 56R, 1%, 0.2W, 0603, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 32R9384 05X8644
Product Name Res, Thick Film, 56R, 1%, 0.2W, 0603; Resistance Panasonic Res, Thick Film, 56R, 1%, 0.2W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details