Panasonic Chip Resistor - Surface Mount ERJ-P03F5602V

Description
RES SMD 56 KOHM 1% 1/5W 0603
Datasheet
Description
RES SMD 56 KOHM 1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P03F5602V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P03F5602V
Chip Resistor - Surface Mount ERJ-P03F5602V
RES SMD 56 KOHM 1% 1/5W 0603

RES SMD 56 KOHM 1% 1/5W 0603

Supplier's Site Datasheet
Res, Thick Film, 56K, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8647 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8647
Res, Thick Film, 56K, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8647
RES, THICK FILM, 56K, 1%, 0.2W, 0603, REEL; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 56K, 1%, 0.2W, 0603, REEL; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P03F5602V 05X8647
Product Name Chip Resistor - Surface Mount Res, Thick Film, 56K, 1%, 0.2W, 0603, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 56000 ohms 56000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2213FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details