Panasonic PANASONIC ELECTRONIC COMPONENTS ERJP03F5600V SMD Chip Resistor, Thick Film, 560 ohm, 150 V, 0603 [1608 Metric], 200 mW,1%, ERJP03 Series ERJ-P03F5600V

Description
PANASONIC ELECTRONIC COMPONENTS ERJP03F5600V SMD Chip Resistor, Thick Film, 560 ohm, 150 V, 0603 [1608 Metric], 200 mW,1%, ERJP03 Series
Datasheet
Description
PANASONIC ELECTRONIC COMPONENTS ERJP03F5600V SMD Chip Resistor, Thick Film, 560 ohm, 150 V, 0603 [1608 Metric], 200 mW,1%, ERJP03 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PANASONIC ELECTRONIC COMPONENTS ERJP03F5600V SMD Chip Resistor, Thick Film, 560 ohm, 150 V, 0603 [1608 Metric], 200 mW,1%, ERJP03 Series - 590-ERJ-P03F5600V - Utmel Electronic Limited
Hong Kong, China
PANASONIC ELECTRONIC COMPONENTS ERJP03F5600V SMD Chip Resistor, Thick Film, 560 ohm, 150 V, 0603 [1608 Metric], 200 mW,1%, ERJP03 Series
590-ERJ-P03F5600V
PANASONIC ELECTRONIC COMPONENTS ERJP03F5600V SMD Chip Resistor, Thick Film, 560 ohm, 150 V, 0603 [1608 Metric], 200 mW,1%, ERJP03 Series 590-ERJ-P03F5600V
PANASONIC ELECTRONIC COMPONENTS ERJP03F5600V SMD Chip Resistor, Thick Film, 560 ohm, 150 V, 0603 [1608 Metric], 200 mW,1%, ERJP03 Series

PANASONIC ELECTRONIC COMPONENTS ERJP03F5600V SMD Chip Resistor, Thick Film, 560 ohm, 150 V, 0603 [1608 Metric], 200 mW,1%, ERJP03 Series

Supplier's Site
Res, Thick Film, 560R, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8645 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8645
Res, Thick Film, 560R, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8645
RES, THICK FILM, 560R, 1%, 0.2W, 0603, REEL; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 560R, 1%, 0.2W, 0603, REEL; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-P03F5600V 05X8645
Product Name PANASONIC ELECTRONIC COMPONENTS ERJP03F5600V SMD Chip Resistor, Thick Film, 560 ohm, 150 V, 0603 [1608 Metric], 200 mW,1%, ERJP03 Series Res, Thick Film, 560R, 1%, 0.2W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details