RES SMD 510 KOHM 1% 1/5W 0603
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-P03F5103V | 55T5700 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 510000 ohms | |
| Tolerance | 1 +/- % | |
| Power Rating | 0.2000 watts |