Panasonic Res, Thick Film, 47R, 1%, 0.2W, 0603, Reel; Resistance Panasonic ERJ-P03F47R0V

Description
RES, THICK FILM, 47R, 1%, 0.2W, 0603, REEL; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 47R, 1%, 0.2W, 0603, REEL; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 47R, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8639 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8639
Res, Thick Film, 47R, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8639
RES, THICK FILM, 47R, 1%, 0.2W, 0603, REEL; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 47R, 1%, 0.2W, 0603, REEL; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47R, 1%, 0.2W, 0603; Resistance Panasonic - 32R9379 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 1%, 0.2W, 0603; Resistance Panasonic
32R9379
Res, Thick Film, 47R, 1%, 0.2W, 0603; Resistance Panasonic 32R9379
RES, THICK FILM, 47R, 1%, 0.2W, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 47R, 1%, 0.2W, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8639 32R9379
Product Name Res, Thick Film, 47R, 1%, 0.2W, 0603, Reel; Resistance Panasonic Res, Thick Film, 47R, 1%, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details