Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 40.2 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F40R2V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 40.2 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 40.2 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 40.2 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3282 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 40.2 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3282
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 40.2 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3282
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 40.2 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 40.2 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3282
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 40.2 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details