Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 402 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F4020V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 402 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 402 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 402 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3283 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 402 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3283
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 402 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3283
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 402 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 402 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3283
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 402 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers