Panasonic Resistor ERJ-P03F3903V

Description
RES, THICK FILM, 390K, 1%, 0.2W, 0603; RESISTANCE:390KOHM; VOLTAGE RATING:150V; RESISTOR CASE STYLE:0603 [1608 METRIC]; POWER RATING:200MW; RESISTANCE TOLERANCE: 1%; PRODUCT RANGE:ERJP03 SERIES; PACKAGING:CUT TAPE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RES, THICK FILM, 390K, 1%, 0.2W, 0603; RESISTANCE:390KOHM; VOLTAGE RATING:150V; RESISTOR CASE STYLE:0603 [1608 METRIC]; POWER RATING:200MW; RESISTANCE TOLERANCE: 1%; PRODUCT RANGE:ERJP03 SERIES; PACKAGING:CUT TAPE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 55528483 - Radwell International
Willingboro, NJ, United States
Resistor
55528483
Resistor 55528483
RES, THICK FILM, 390K, 1%, 0.2W, 0603; RESISTANCE:390KOHM; VOLTAGE RATING:150V; RESISTOR CASE STYLE:0603 [1608 METRIC]; POWER RATING:200MW; RESISTANCE TOLERANCE: 1%; PRODUCT RANGE:ERJP03 SERIES; PACKAGING:CUT TAPE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RES, THICK FILM, 390K, 1%, 0.2W, 0603; RESISTANCE:390KOHM; VOLTAGE RATING:150V; RESISTOR CASE STYLE:0603 [1608 METRIC]; POWER RATING:200MW; RESISTANCE TOLERANCE: 1%; PRODUCT RANGE:ERJP03 SERIES; PACKAGING:CUT TAPE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, Thick Film, 390K, 1%, 0.2W, 0603; Resistance Panasonic - 32R9378 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390K, 1%, 0.2W, 0603; Resistance Panasonic
32R9378
Res, Thick Film, 390K, 1%, 0.2W, 0603; Resistance Panasonic 32R9378
RES, THICK FILM, 390K, 1%, 0.2W, 0603; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

RES, THICK FILM, 390K, 1%, 0.2W, 0603; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 390K, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8638 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390K, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8638
Res, Thick Film, 390K, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8638
RES, THICK FILM, 390K, 1%, 0.2W, 0603, REEL; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 390K, 1%, 0.2W, 0603, REEL; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 55528483 32R9378 05X8638
Product Name Resistor Res, Thick Film, 390K, 1%, 0.2W, 0603; Resistance Panasonic Res, Thick Film, 390K, 1%, 0.2W, 0603, Reel; Resistance Panasonic
Resistance Range 390000 ohms 390000 ohms 390000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details