Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 37.4 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F37R4V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 37.4 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 37.4 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 37.4 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3267 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 37.4 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3267
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 37.4 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3267
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 37.4 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 37.4 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3267
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 37.4 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers