Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F3600V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 55T5687 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
55T5687
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 55T5687
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T5687
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details