Panasonic SMD 3.3 KOHM 5W Resistor ERJ-P03F3301V

Description
RES SMD 3.3 KOHM 1% 1/5W 0603 Product overview: ERJ-P03F3301V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3 KOHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 KOHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F3301V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 3.3 KOHM 1% 1/5W 0603 Product overview: ERJ-P03F3301V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3 KOHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 KOHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F3301V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3 KOHM 5W Resistor - 52-ERJ-P03F3301V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3 KOHM 5W Resistor
52-ERJ-P03F3301V
SMD 3.3 KOHM 5W Resistor 52-ERJ-P03F3301V
RES SMD 3.3 KOHM 1% 1/5W 0603 Product overview: ERJ-P03F3301V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3 KOHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 KOHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F3301V can be used for catalog matching and distributor lookup.

RES SMD 3.3 KOHM 1% 1/5W 0603 Product overview: ERJ-P03F3301V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3 KOHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 KOHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F3301V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 3K3, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8631 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8631
Res, Thick Film, 3K3, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8631
RES, THICK FILM, 3K3, 1%, 0.2W, 0603, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 3K3, 1%, 0.2W, 0603, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-P03F3301V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P03F3301V
Resistors - Chip Resistor - Surface Mount ERJ-P03F3301V
RES SMD 3.3 KOHM 1% 1/5W 0603

RES SMD 3.3 KOHM 1% 1/5W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-P03F3301V 05X8631 ERJ-P03F3301V
Product Name SMD 3.3 KOHM 5W Resistor Res, Thick Film, 3K3, 1%, 0.2W, 0603, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details