Panasonic Res, Thick Film, 300K, 1%, 0.2W, 0603; Resistance Panasonic ERJ-P03F3003V

Description
RES, THICK FILM, 300K, 1%, 0.2W, 0603; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 300K, 1%, 0.2W, 0603; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 300K, 1%, 0.2W, 0603; Resistance Panasonic - 55T5685 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300K, 1%, 0.2W, 0603; Resistance Panasonic
55T5685
Res, Thick Film, 300K, 1%, 0.2W, 0603; Resistance Panasonic 55T5685
RES, THICK FILM, 300K, 1%, 0.2W, 0603; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

RES, THICK FILM, 300K, 1%, 0.2W, 0603; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 300K, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8628 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300K, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8628
Res, Thick Film, 300K, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8628
RES, THICK FILM, 300K, 1%, 0.2W, 0603, REEL; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 300K, 1%, 0.2W, 0603, REEL; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 55T5685 05X8628
Product Name Res, Thick Film, 300K, 1%, 0.2W, 0603; Resistance Panasonic Res, Thick Film, 300K, 1%, 0.2W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 300000 ohms 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details