Panasonic Chip Resistor - Surface Mount ERJ-P03F3002V

Description
RES SMD 30 KOHM 1% 1/5W 0603
Datasheet
Description
RES SMD 30 KOHM 1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P03F3002V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P03F3002V
Chip Resistor - Surface Mount ERJ-P03F3002V
RES SMD 30 KOHM 1% 1/5W 0603

RES SMD 30 KOHM 1% 1/5W 0603

Supplier's Site Datasheet
Res, Thick Film, 30K, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8627 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8627
Res, Thick Film, 30K, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8627
RES, THICK FILM, 30K, 1%, 0.2W, 0603, REEL; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 30K, 1%, 0.2W, 0603, REEL; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 30K, 1%, 0.2W, 0603; Resistance Panasonic - 55T5684 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 1%, 0.2W, 0603; Resistance Panasonic
55T5684
Res, Thick Film, 30K, 1%, 0.2W, 0603; Resistance Panasonic 55T5684
RES, THICK FILM, 30K, 1%, 0.2W, 0603; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 30K, 1%, 0.2W, 0603; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-P03F3002V 05X8627 55T5684
Product Name Chip Resistor - Surface Mount Res, Thick Film, 30K, 1%, 0.2W, 0603, Reel; Resistance Panasonic Res, Thick Film, 30K, 1%, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 30000 ohms 30000 ohms 30000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details