Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P03F3001V

Description
RES SMD 3 KOHM 1% 1/5W 0603
Datasheet
Description
RES SMD 3 KOHM 1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-P03F3001V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P03F3001V
Resistors - Chip Resistor - Surface Mount ERJ-P03F3001V
RES SMD 3 KOHM 1% 1/5W 0603

RES SMD 3 KOHM 1% 1/5W 0603

Supplier's Site
Res, Thick Film, 3K, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8626 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8626
Res, Thick Film, 3K, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8626
RES, THICK FILM, 3K, 1%, 0.2W, 0603, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 3K, 1%, 0.2W, 0603, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K, 1%, 0.2W, 0603; Resistance Panasonic - 55T5683 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 1%, 0.2W, 0603; Resistance Panasonic
55T5683
Res, Thick Film, 3K, 1%, 0.2W, 0603; Resistance Panasonic 55T5683
RES, THICK FILM, 3K, 1%, 0.2W, 0603; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 3K, 1%, 0.2W, 0603; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-P03F3001V 05X8626 55T5683
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3K, 1%, 0.2W, 0603, Reel; Resistance Panasonic Res, Thick Film, 3K, 1%, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 3000 ohms 3000 ohms 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers