Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 226 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F2260V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 226 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 226 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 226 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3163 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 226 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3163
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 226 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3163
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 226 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 226 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3163
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 226 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers